☰
TPIC2810DG4
TPIC2810DG4
Discontinued
Description:  IC LED DRVR LINEAR 100MA 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPIC2810DG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 10240
TPIC2810DG4 vs TPIC2810D
Series
-
-
Packaging
Bulk or Tube
Bulk or Tube
Status
Discontinued
Active
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
8
8
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
40V
40V
Current - Output / Channel
100mA
100mA
Frequency
2MHz
2MHz
Dimming
-
-
Applications
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC