Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ onsemi TND027MP-AZ
TND027MP-AZ
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHANNEL 1:1 3MP
Manufacturer:
onsemi
Datasheet:
TND027MP-AZ Datasheet
History Price: $0.40000
In Stock: 43100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TND027MP-AZ vs TND316S-TL-E
Part No
TND027MP-AZ
TND316S-TL-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Box (TB)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
2
Ratio - Input:Output
1:1
1:2
Output Configuration
Low Side
-
Output Type
N-Channel
-
Interface
On/Off
On/Off
Voltage - Load
40V (Max)
4.5V ~ 25V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.5A
-
Rds On (Typ)
300mOhm
8Ohm
Input Type
Non-Inverting
Inverting, Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
3-MP
8-SOP
Package / Case
TO-226-3, TO-92-3 Long Body (Formed Leads)
8-SOIC (0.173", 4.40mm Width)