Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ onsemi TND023MP-AZ
TND023MP-AZ
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
EXPD NCH 2A 60V
Manufacturer:
onsemi
Datasheet:
TND023MP-AZ Datasheet
History Price: $0.43000
In Stock: 30900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TND023MP-AZ vs TND315S-TL-E
Part No
TND023MP-AZ
TND315S-TL-E
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
2
Ratio - Input:Output
-
1:2
Output Configuration
-
-
Output Type
-
-
Interface
-
On/Off
Voltage - Load
-
4.5V ~ 25V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
-
Rds On (Typ)
-
8Ohm
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
8-SOP
Package / Case
-
8-SOIC (0.173", 4.40mm Width)