TND017MP-AZ
TND017MP-AZ
Active
Description:  EXPD NCH 1.5A 60V
Manufacturer:  onsemi
Datasheet:   TND017MP-AZ Datasheet
History Price: $1.01000
In Stock: 18700
TND017MP-AZ vs TND314S-TL-E
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
2
Ratio - Input:Output
-
1:2
Output Configuration
-
-
Output Type
-
-
Interface
-
On/Off
Voltage - Load
-
4.5V ~ 25V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
-
Rds On (Typ)
-
8Ohm
Input Type
-
Inverting
Features
-
-
Fault Protection
-
-
Operating Temperature
-
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
8-SOP
Package / Case
-
8-SOIC (0.173", 4.40mm Width)