TN87C251SA16
TN87C251SA16
Obsolete
Description:  IC MCU 8BIT 8KB OTP 44PLCC
Manufacturer:  Intel
History Price: Obsolete
In Stock: 8800
TN87C251SA16 vs TN80C151SB16
Manufacturer
Series
87C
MCS 51
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
MCS 251
80C151SB
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
SIO
Serial Port
Peripherals
PWM, WDT
PWM, WDT
Number of I/O
32
32
Program Memory Size
8KB (8K x 8)
-
Program Memory Type
OTP
ROMless
EEPROM Size
-
-
RAM Size
1K x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
44-PLCC
44-PLCC