Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics TN80C196NT
TN80C196NT
Active
Embedded - Microcontrollers
Description:
IC MCU 16BIT
Manufacturer:
Rochester Electronics
Datasheet:
TN80C196NT Datasheet
History Price: $119.60000
In Stock: 3300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TN80C196NT vs TN80C196KB-16
Part No
TN80C196NT
TN80C196KB-16
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Rochester Electronics
Series
-
80C
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
MCS 96
Core Size
-
16-Bit
Speed
-
16MHz
Connectivity
-
SIO
Peripherals
-
PWM, WDT
Number of I/O
-
48
Program Memory Size
-
-
Program Memory Type
-
ROMless
EEPROM Size
-
-
RAM Size
-
232 x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
A/D 8x10b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
68-PLCC