Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Toshiba Semiconductor TMPM370FYDFG
TMPM370FYDFG
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 256KB FLASH 100QFP
Manufacturer:
Toshiba Semiconductor
Datasheet:
TMPM370FYDFG Datasheet
History Price: $7.83200
In Stock: 38320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TMPM370FYDFG vs TMPM4GNFDFG
Part No
TMPM370FYDFG
TMPM4GNFDFG
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
TX03
TXZ+
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M4F
Core Size
32-Bit Single-Core
32-Bit
Speed
80MHz
200MHz
Connectivity
I2C, SIO, UART/USART
EBI/EMI, FIFO, I2C, IrDA, SIO, SPI, UART/USART
Peripherals
DMA, PWM, WDT
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
74
91
Program Memory Size
256KB (256K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
32K x 8
RAM Size
10K x 8
192K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.7V ~ 3.6V
Data Converters
A/D 22x12b SAR
A/D 24x12b SAR; D/A 2x8b
Oscillator Type
Internal
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
100-QFP (14x20)
100-LQFP (14x14)