Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Toshiba Semiconductor TMP91FY22FG
TMP91FY22FG
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT 256KB FLASH 100QFP
Manufacturer:
Toshiba Semiconductor
Datasheet:
TMP91FY22FG Datasheet
History Price: Obsolete
In Stock: 36725
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TMP91FY22FG vs TMPM4GNFDFG
Part No
TMP91FY22FG
TMPM4GNFDFG
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Toshiba Semiconductor
Toshiba Semiconductor
Series
TLCS-900/L1
TXZ+
Packaging
Tray
Tray
Status
Obsolete
Active
Core Processor
900/L1
ARM? Cortex?-M4F
Core Size
16-Bit
32-Bit
Speed
27MHz
200MHz
Connectivity
EBI/EMI, IrDA, UART/USART
EBI/EMI, FIFO, I2C, IrDA, SIO, SPI, UART/USART
Peripherals
DMA
DMA, I2S, LVD, POR, PWM, WDT
Number of I/O
81
91
Program Memory Size
256KB (256K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
32K x 8
RAM Size
16K x 8
192K x 8
Voltage - Supply (Vcc/Vdd)
-
2.7V ~ 3.6V
Data Converters
A/D 8x10b
A/D 24x12b SAR; D/A 2x8b
Oscillator Type
Internal
External, Internal
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
100-QFP (20x14)
100-LQFP (14x14)