Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ iNRCORE LLC TM1062FCA2
TM1062FCA2
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 MODULE
Manufacturer:
iNRCORE LLC
Datasheet:
TM1062FCA2 Datasheet
History Price: $151.88800
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TM1062FCA2 vs TM1250HSCT
Part No
TM1062FCA2
TM1250HSCT
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
iNRCORE LLC
iNRCORE LLC
Series
Copperhead
Copperhead
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
IEEE 1394B
-
Number of Drivers/Receivers
1/1
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
1.062Gbps
1.25Gbps
Voltage - Supply
5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SMD Module
16-SMD Module
Supplier Device Package
Module
16-SMD