Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ iNRCORE LLC TM1062DCA
TM1062DCA
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 MODULE
Manufacturer:
iNRCORE LLC
Datasheet:
TM1062DCA Datasheet
History Price: $107.60760
In Stock: 12200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TM1062DCA vs TM1250HSB5
Part No
TM1062DCA
TM1250HSB5
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
iNRCORE LLC
iNRCORE LLC
Series
Copperhead
-
Packaging
Tube
Tube
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
IEEE 1394B
-
Number of Drivers/Receivers
1/1
1/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
1.062Gbps
1.25Gbps
Voltage - Supply
5V
2.7V ~ 3.3V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SMD Module
16-SMD Module
Supplier Device Package
Module
Module