☰
TLK2201RCP
TLK2201RCP
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 64HVQFP
Manufacturer:  Texas Instruments
Datasheet:   TLK2201RCP Datasheet
History Price: $6.32000
In Stock: 18130
TLK2201RCP vs TLK10081CTR
Series
-
-
Packaging
Tray
Bulk or Tray
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
IEEE 802.3
-
Number of Drivers/Receivers
1/1
2/2
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
2.3V ~ 2.7V
1.71V ~ 1.89V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-PowerVFQFP
144-BBGA, FCBGA
Supplier Device Package
64-HVQFP (10x10)
144-FCBGA (13x13)