☰
TLE9351VSJXTMA1
TLE9351VSJXTMA1
Active
Description:  IN VEHICLE NETWORK ICS, PG-DSO-8
Manufacturer:  Infineon Technologies
History Price: $1.19000
In Stock: 21600
TLE9351VSJXTMA1 vs TLE7259G
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
CANbus
LINbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Full
Receiver Hysteresis
-
300 mV
Data Rate
5Mbps
20kBd
Voltage - Supply
4.75V ~ 5.25V
7V ~ 27V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8
PG-DSO-8