Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE9278QXXUMA1
TLE9278QXXUMA1
Not For New Designs
PMIC - Special Purpose Regulators
Description:
IC SBC MULTI-CAN 48VQFN
Manufacturer:
Infineon Technologies
Datasheet:
TLE9278QXXUMA1 Datasheet
History Price: $5.26978
In Stock: 35300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE9278QXXUMA1 vs TLE8881TNAKSA1
Part No
TLE9278QXXUMA1
TLE8881TNAKSA1
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Not For New Designs
Applications
-
Converter, Automotive Engine Control
Voltage - Input
-
6V ~ 18V
Number of Outputs
-
1
Voltage - Output
-
12V
Operating Temperature
-
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
-
Through Hole
Package / Case
-
TO-220-5
Supplier Device Package
-
PG-TO220-5-12