TLE9278BQXV33XUMA1
TLE9278BQXV33XUMA1
Active
Description:  BODY SYSTEM ICS
Manufacturer:  Infineon Technologies
History Price: $11.42000
In Stock: 42000
TLE9278BQXV33XUMA1 vs TLE8880TN2AKSA1
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Not For New Designs
Applications
Converter, Automotive
Converter, Automotive Engine Control
Voltage - Input
5V ~ 28V
6V ~ 18V
Number of Outputs
1
1
Voltage - Output
3.3V
10.6V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
48-VFQFN Exposed Pad
TO-220-5
Supplier Device Package
PG-VQFN-48-31
PG-TO220-5