TLE9278BQXV33XUMA1
TLE9278BQXV33XUMA1
Active
Description:  BODY SYSTEM ICS
Manufacturer:  Infineon Technologies
History Price: $11.42000
In Stock: 42000
TLE9278BQXV33XUMA1 vs TLE6368G2AUMA1
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Applications
Converter, Automotive
Power Supply, Automotive Applications
Voltage - Input
5V ~ 28V
5.5V ~ 60V
Number of Outputs
1
3
Voltage - Output
3.3V
2.6V, 3.3V, 5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PG-VQFN-48-31
PG-DSO-36-26