Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE8880TNAKSA1
TLE8880TNAKSA1
Not For New Designs
PMIC - Special Purpose Regulators
Description:
IC REG CONV AUTO 1OUT TO220-5
Manufacturer:
Infineon Technologies
Datasheet:
TLE8880TNAKSA1 Datasheet
History Price: $7.45785
In Stock: 26700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE8880TNAKSA1 vs TLE8886TNAKSA2
Part No
TLE8880TNAKSA1
TLE8886TNAKSA2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Not For New Designs
Applications
Converter, Automotive Engine Control
-
Voltage - Input
6V ~ 18V
-
Number of Outputs
1
-
Voltage - Output
10.6V ~ 16V
-
Operating Temperature
-40 ℃ ~ 175 ℃
-
Mounting Type
Through Hole
-
Package / Case
TO-220-5
-
Supplier Device Package
PG-TO220-5
-