Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE8718SAAUMA4
TLE8718SAAUMA4
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CH 1:18 DSO-36
Manufacturer:
Infineon Technologies
Datasheet:
TLE8718SAAUMA4 Datasheet
History Price: $10.69000
In Stock: 35440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE8718SAAUMA4 vs TLE7240SL
Part No
TLE8718SAAUMA4
TLE7240SL
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
18
8
Ratio - Input:Output
1:18
1:2
Output Configuration
Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
-
SPI
Voltage - Load
4.5V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Current - Output (Max)
-
210mA
Rds On (Typ)
-
1.5Ohm
Input Type
-
-
Features
-
-
Fault Protection
Over Temperature, Short Circuit, UVLO
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-36-54
PG-SSOP-24-7
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
24-SSOP (0.154", 3.90mm Width)