Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE82452SAAUMA1
TLE82452SAAUMA1
Not For New Designs
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:2 DSO-36
Manufacturer:
Infineon Technologies
Datasheet:
TLE82452SAAUMA1 Datasheet
History Price: $10.67010
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE82452SAAUMA1 vs TLE7232GS
Part No
TLE82452SAAUMA1
TLE7232GS
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Switch Type
Relay, Solenoid Driver
General Purpose
Number of Outputs
2
8
Ratio - Input:Output
1:2
1:8
Output Configuration
High Side or Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
5.5V ~ 40V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
3V ~ 5.5V
Current - Output (Max)
1.6A
240mA
Rds On (Typ)
250mOhm (Max)
1Ohm
Input Type
-
-
Features
Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-36
PG-SSOP-24-6
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
24-SSOP (0.154", 3.90mm Width)