☰
TLE75008ESDXUMA1
TLE75008ESDXUMA1
Active
Description:  IC PWR DRVR N-CHAN 1:8 TSDSO-24
Manufacturer:  Infineon Technologies
History Price: $2.08000
In Stock: 42790
TLE75008ESDXUMA1 vs TLE7234EM
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Switch Type
Relay, Solenoid Driver
General Purpose
Number of Outputs
8
8
Ratio - Input:Output
1:8
1:1
Output Configuration
Low Side
High Side or Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
3V ~ 28V
5.5V ~ 28V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
330mA
175mA, 350mA
Rds On (Typ)
1Ohm
900mOhm, 1.6Ohm
Input Type
-
Non-Inverting
Features
Slew Rate Controlled
-
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature, Reverse Battery
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-TSDSO-24-51
PG-SSOP-24-4
Package / Case
24-TSSOP (0.154", 3.90mm Width) Exposed Pad
24-LSSOP (0.154", 3.90mm Width) Exposed Pad