TLE7368GNUMA1
TLE7368GNUMA1
Obsolete
Description:  IC REG AUTO APPL 3OUT PDSO36
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 14500
TLE7368GNUMA1 vs TLE9274QXV33XUMA1
Series
Automotive, AEC-Q100
Automotive
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Applications
Power Supply, Automotive Applications
Automotive
Voltage - Input
4.5V ~ 45V
4.5V ~ 28V
Number of Outputs
3
4
Voltage - Output
5V, 3.3V, 1.5V
Multiple
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
PG-DSO-36-12
PG-VQFN-48-31