Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE7368GNUMA1
TLE7368GNUMA1
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG AUTO APPL 3OUT PDSO36
Manufacturer:
Infineon Technologies
Datasheet:
TLE7368GNUMA1 Datasheet
History Price: Obsolete
In Stock: 41675
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE7368GNUMA1 vs TLE73683EXUMA2
Part No
TLE7368GNUMA1
TLE73683EXUMA2
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
Power Supply, Automotive Applications
Power Supply, Automotive Applications
Voltage - Input
4.5V ~ 45V
4.5V ~ 45V
Number of Outputs
3
3
Voltage - Output
5V, 3.3V, 1.5V
5V, 3.3V/2.6V, 1.3V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36-12
PG-DSO-36