☰
TLE7368EXUMA5
TLE7368EXUMA5
Active
Description:  OPTIREG PMIC
Manufacturer:  Infineon Technologies
History Price: $13.27000
In Stock: 6720
TLE7368EXUMA5 vs TLE6368R
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Applications
Power Supply, Automotive Applications
Power Supply, Automotive Applications
Voltage - Input
4.5V ~ 45V
5.5V ~ 60V
Number of Outputs
3
3
Voltage - Output
5V, 3.3V/2.6V, 1.5V
2.6V, 3.3V, 5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36
PG-DSO-36-26