TLE73682EXUMA1
TLE73682EXUMA1
Obsolete
Description:  IC REG AUTO APPL 3OUT DSO-36
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 3500
TLE73682EXUMA1 vs TLE9271QXV33XUMA1
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Applications
Power Supply, Automotive Applications
-
Voltage - Input
4.5V ~ 45V
-
Number of Outputs
3
4
Voltage - Output
5V, 3.3V/2.6V, 1.2V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 150 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
PG-DSO-36
PG-VQFN-48-31