☰
TLE7278-2G
TLE7278-2G
Active
Description:  IC REG LINEAR VOLTAGE REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE7278-2G Datasheet
History Price: $1.37000
In Stock: 44210
TLE7278-2G vs TLE4271-2S
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
40V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 180mA
0.7V @ 550mA
Current - Output
180mA
550mA
Current - Quiescent (Iq)
36 μA
-
Current - Supply (Max)
-
90 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Enable, Reset, Watchdog
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Short Circuit
Antisaturation, Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
TO-220-7
Supplier Device Package
PG-DSO-14
PG-TO220-7-12