☰
TLE7278-2G
TLE7278-2G
Active
Description:  IC REG LINEAR VOLTAGE REG
Manufacturer:  Infineon Technologies
Datasheet:   TLE7278-2G Datasheet
History Price: $1.37000
In Stock: 320
TLE7278-2G vs TLE4269GL
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
45V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 180mA
0.5V @ 100mA
Current - Output
180mA
150mA
Current - Quiescent (Iq)
36 μA
300 μA
Current - Supply (Max)
-
-
PSRR
60dB (100Hz)
-
Control Features
Enable, Reset, Watchdog
Reset
Protection Features
Over Current, Over Temperature, Short Circuit
Antisaturation, Over Current, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-14
PG-DSO-20