☰
TLE7270DNTMA1
TLE7270DNTMA1
Obsolete
Description:  IC REG LINEAR 5V 300MA TO252-5
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 38080
TLE7270DNTMA1 vs TLE4276DV
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
40V
Voltage - Output (Min/Fixed)
5V
2.5V
Voltage - Output (Max)
-
20V
Voltage Dropout (Max)
0.5V @ 200mA
0.5V @ 250mA
Current - Output
300mA
400mA
Current - Quiescent (Iq)
30 μA
220 μA
Current - Supply (Max)
40 μA
25 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Delay, Reset
Inhibit
Protection Features
Over Current, Over Temperature, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package
PG-TO252-5-1
P-TO252-5-1