☰
TLE7270DNTMA1
TLE7270DNTMA1
Obsolete
Description:  IC REG LINEAR 5V 300MA TO252-5
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 38080
TLE7270DNTMA1 vs TLE4263GM
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
0.5V @ 150mA
Current - Output
300mA
200mA
Current - Quiescent (Iq)
30 μA
1.3 mA
Current - Supply (Max)
40 μA
23 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Delay, Reset
Delay, Inhibit, Reset, Watchdog
Protection Features
Over Current, Over Temperature, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-TO252-5-1
PG-DSO-14-30