☰
TLE72702EXUMA1
TLE72702EXUMA1
Active
Description:  IC REG LIN 5V 300MA SSOP-14-EP
Manufacturer:  Infineon Technologies
History Price: $3.92000
In Stock: 23440
TLE72702EXUMA1 vs TLE4262G
Series
Automotive, AEC-Q100, OPTIREG
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 200mA
0.5V @ 150mA
Current - Output
300mA
200mA
Current - Quiescent (Iq)
30 μA
1.3 mA
Current - Supply (Max)
40 μA
23 mA
PSRR
60dB (100Hz)
54dB (100Hz)
Control Features
Delay, Reset
Inhibit, Reset
Protection Features
Over Current, Over Temperature, Short Circuit
Antisaturation, Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-SSOP-14-EP
PG-DSO-20