☰
TLE72702EXUMA1
TLE72702EXUMA1
Active
Description:  IC REG LIN 5V 300MA SSOP-14-EP
Manufacturer:  Infineon Technologies
History Price: $3.92000
In Stock: 23440
TLE72702EXUMA1 vs TLE4254EJA
Series
Automotive, AEC-Q100, OPTIREG
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
42V
45V
Voltage - Output (Min/Fixed)
5V
2V
Voltage - Output (Max)
-
45V
Voltage Dropout (Max)
0.5V @ 200mA
0.4V @ 70mA
Current - Output
300mA
70mA
Current - Quiescent (Iq)
30 μA
80 μA
Current - Supply (Max)
40 μA
15 mA
PSRR
60dB (100Hz)
60dB (100Hz)
Control Features
Delay, Reset
Enable
Protection Features
Over Current, Over Temperature, Short Circuit
Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-LSSOP (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
PG-SSOP-14-EP
PG-DSO-8