☰
TLE7269G
TLE7269G
Active
Description:  TLE7269 - AUTOMOTIVE LIN TRANSCE
Manufacturer:  Infineon Technologies
Datasheet:   TLE7269G Datasheet
History Price: Active
In Stock: 23950
TLE7269G vs TLE6251DST
Series
Automotive, AEC-Q100
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Type
Transceiver
Transceiver
Protocol
LIN
CANbus
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
300 mV
200 mV
Data Rate
20kBaud
1MBd
Voltage - Supply
7V ~ 27V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-14
PG-DSO-8