Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Infineon Technologies TLE72593GEXUMA1
TLE72593GEXUMA1
Not For New Designs
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 DSO-8
Manufacturer:
Infineon Technologies
Datasheet:
TLE72593GEXUMA1 Datasheet
History Price: $1.77000
In Stock: 1605
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE72593GEXUMA1 vs TLE9221SX
Part No
TLE72593GEXUMA1
TLE9221SX
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Type
Transceiver
Transceiver
Protocol
LINbus
FlexRay
Number of Drivers/Receivers
1/1
1/1
Duplex
-
Half
Receiver Hysteresis
120 mV
100 mV
Data Rate
20kbps
10Mbps
Voltage - Supply
5.5V ~ 27V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
PG-DSO-8-16
PG-SSOP16-2