☰
TLE72593GEXUMA1
TLE72593GEXUMA1
Not For New Designs
Description:  IC TRANSCEIVER 1/1 DSO-8
Manufacturer:  Infineon Technologies
History Price: $1.77000
In Stock: 14160
TLE72593GEXUMA1 vs TLE6251DS
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Type
Transceiver
Transceiver
Protocol
LINbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
-
Full
Receiver Hysteresis
120 mV
200 mV
Data Rate
20kbps
1MBd
Voltage - Supply
5.5V ~ 27V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8-16
PG-DSO-8-16