Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Infineon Technologies TLE7258LEXUMA1
TLE7258LEXUMA1
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 TSON-8
Manufacturer:
Infineon Technologies
Datasheet:
TLE7258LEXUMA1 Datasheet
History Price: $1.85000
In Stock: 20240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE7258LEXUMA1 vs TLE7250G
Part No
TLE7258LEXUMA1
TLE7250G
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
LINbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
-
Half
Receiver Hysteresis
120 mV
100 mV
Data Rate
20kbps
1Mbps
Voltage - Supply
5.5V ~ 18V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
8-TDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-TSON-8-1
PG-DSO-8-16