☰
TLE7258LEXUMA1
TLE7258LEXUMA1
Active
Description:  IC TRANSCEIVER 1/1 TSON-8
Manufacturer:  Infineon Technologies
History Price: $1.85000
In Stock: 20240
TLE7258LEXUMA1 vs TLE6251DST
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Type
Transceiver
Transceiver
Protocol
LINbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
-
Full
Receiver Hysteresis
120 mV
200 mV
Data Rate
20kbps
1MBd
Voltage - Supply
5.5V ~ 18V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
8-TDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-TSON-8-1
PG-DSO-8