Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies TLE7234EM
TLE7234EM
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
SPI DRIVER
Manufacturer:
Infineon Technologies
Datasheet:
TLE7234EM Datasheet
History Price: Active
In Stock: 15930
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE7234EM vs TLE7232GS
Part No
TLE7234EM
TLE7232GS
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
8
8
Ratio - Input:Output
1:1
1:8
Output Configuration
High Side or Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
5.5V ~ 28V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
175mA, 350mA
240mA
Rds On (Typ)
900mOhm, 1.6Ohm
1Ohm
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
Open Load Detect, Over Temperature, Reverse Battery
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-SSOP-24-4
PG-SSOP-24-6
Package / Case
24-LSSOP (0.154", 3.90mm Width) Exposed Pad
24-SSOP (0.154", 3.90mm Width)