☰
TLE72092RAUMA4
TLE72092RAUMA4
Not For New Designs
Description:  IC MOTOR DRIVER 5V-28V 20DSO
Manufacturer:  Infineon Technologies
History Price: $4.22514
In Stock: 36440
TLE72092RAUMA4 vs TLE4207GXT
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
SPI
Parallel
Technology
CMOS
-
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
5A
800mA
Voltage - Supply
5V ~ 28V
5V ~ 18V
Voltage - Load
5V ~ 28V
5V ~ 18V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-20-27
PG-DSO-14