☰
TLE7209-2R
TLE7209-2R
Obsolete
Description:  IC MOTOR DRIVER 5V-28V 20DSO
Manufacturer:  Infineon Technologies
Datasheet:   TLE7209-2R Datasheet
History Price: Obsolete
In Stock: 10675
TLE7209-2R vs TLE5206-2GP
Series
-
SPT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
SPI
Parallel
Technology
CMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
Automotive
Current - Output
5A
5A
Voltage - Supply
5V ~ 28V
5.3V ~ 40V
Voltage - Load
5V ~ 28V
5.3V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-PowerSOIC (0.433", 11.00mm Width)
20-PowerSOIC (0.433", 11.00mm Width)
Supplier Device Package
PG-DSO-20-12
PG-DSO-20-12