Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Infineon Technologies TLE7209-2R
TLE7209-2R
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5V-28V 20DSO
Manufacturer:
Infineon Technologies
Datasheet:
TLE7209-2R Datasheet
History Price: Obsolete
In Stock: 10675
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE7209-2R vs TLE4726G
Part No
TLE7209-2R
TLE4726G
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
SPI
Parallel
Technology
CMOS
Bipolar
Step Resolution
-
1, 1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
5A
800mA
Voltage - Supply
5V ~ 28V
4.5V ~ 6.5V
Voltage - Load
5V ~ 28V
5V ~ 50V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-PowerSOIC (0.433", 11.00mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-20-12
PG-DSO-24-13