☰
TLE7186FXUMA1
TLE7186FXUMA1
Obsolete
Description:  IC MOTOR DRIVER 6V-45V 48VQFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 6085
TLE7186FXUMA1 vs TLE4208G
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Power MOSFET
Bipolar
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
800mA
Voltage - Supply
6V ~ 45V
5V ~ 18V
Voltage - Load
-
5V ~ 18V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VQFN Exposed Pad
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-VQFN-48-14
P-DSO-28