☰
TLE7184F3VXUMA2
TLE7184F3VXUMA2
Not For New Designs
Description:  IC MOTOR DRIVER 6V-45V 48VQFN
Manufacturer:  Infineon Technologies
History Price: $3.01310
In Stock: 5920
TLE7184F3VXUMA2 vs TLE4207G
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC), Brushed DC
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Power MOSFET
-
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
800mA
Voltage - Supply
6V ~ 45V
5V ~ 18V
Voltage - Load
-
5V ~ 18V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
PG-DSO-14-22