☰
TLE7183FXUMA8
TLE7183FXUMA8
Not For New Designs
Description:  IC MOTOR DRIVER 5.5V-20V 48VQFN
Manufacturer:  Infineon Technologies
History Price: $4.00254
In Stock: 16550
TLE7183FXUMA8 vs TLE5206-2GP
Series
-
SPT
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Power MOSFET
DMOS
Step Resolution
-
-
Applications
Automotive
Automotive
Current - Output
-
5A
Voltage - Supply
5.5V ~ 20V
5.3V ~ 40V
Voltage - Load
-
5.3V ~ 40V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VQFN Exposed Pad
20-PowerSOIC (0.433", 11.00mm Width)
Supplier Device Package
PG-VQFN-48-14
PG-DSO-20-12