Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies TLE6368G2AUMA1
TLE6368G2AUMA1
Not For New Designs
PMIC - Special Purpose Regulators
Description:
IC REG AUTO APPL 3OUT DSO-36
Manufacturer:
Infineon Technologies
Datasheet:
TLE6368G2AUMA1 Datasheet
History Price: $13.02000
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE6368G2AUMA1 vs TLE9278QXV33XUMA1
Part No
TLE6368G2AUMA1
TLE9278QXV33XUMA1
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Not For New Designs
Applications
Power Supply, Automotive Applications
-
Voltage - Input
5.5V ~ 60V
-
Number of Outputs
3
-
Voltage - Output
2.6V, 3.3V, 5V
-
Operating Temperature
-40 ℃ ~ 150 ℃
-
Mounting Type
Surface Mount
-
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
-
Supplier Device Package
PG-DSO-36-26
-