TLE6368G2AUMA1
TLE6368G2AUMA1
Not For New Designs
Description:  IC REG AUTO APPL 3OUT DSO-36
Manufacturer:  Infineon Technologies
History Price: $13.02000
In Stock: 29100
TLE6368G2AUMA1 vs TLE88812TNAKSA1
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Applications
Power Supply, Automotive Applications
Automotive
Voltage - Input
5.5V ~ 60V
6V ~ 18V
Number of Outputs
3
1
Voltage - Output
2.6V, 3.3V, 5V
12V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 175 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
TO-220-5
Supplier Device Package
PG-DSO-36-26
PG-TO220-5-12