TLE6368G2AUMA1
TLE6368G2AUMA1
Not For New Designs
Description:  IC REG AUTO APPL 3OUT DSO-36
Manufacturer:  Infineon Technologies
History Price: $13.02000
In Stock: 29100
TLE6368G2AUMA1 vs TLE73682EXUMA3
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Applications
Power Supply, Automotive Applications
Power Supply, Automotive Applications
Voltage - Input
5.5V ~ 60V
4.5V ~ 45V
Number of Outputs
3
3
Voltage - Output
2.6V, 3.3V, 5V
5V, 3.3V/2.6V, 1.2V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
PG-DSO-36-26
PG-DSO-36