☰
TLE6288RAUMA2
TLE6288RAUMA2
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 DSO-36
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 6070
TLE6288RAUMA2 vs TLE6236G
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
6
8
Ratio - Input:Output
1:1
1:8
Output Configuration
High Side or Low Side
Low Side
Output Type
N-Channel
N-Channel
Interface
SPI
SPI
Voltage - Load
6V ~ 16V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
-
Current - Output (Max)
-
250mA
Rds On (Typ)
150mOhm
1.7Ohm
Input Type
-
-
Features
Status Flag
Status Flag
Fault Protection
Open Load Detect, Over Temperature, Over Voltage
Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
PG-DSO-36-26
PG-DSO-28
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
28-SOIC (0.295", 7.50mm Width)