Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Infineon Technologies TLE6263GNUMA1
TLE6263GNUMA1
Active
Interface - Drivers, Receivers, Transceivers
Description:
INTEGRATED LS-CAN, LDO AND HS-SW
Manufacturer:
Infineon Technologies
Datasheet:
TLE6263GNUMA1 Datasheet
History Price: $3.15000
In Stock: 12880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TLE6263GNUMA1 vs TLE7259G
Part No
TLE6263GNUMA1
TLE7259G
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
CANbus
LINbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Full
Receiver Hysteresis
200 mV
300 mV
Data Rate
125kBaud
20kBd
Voltage - Supply
4.8V ~ 5.1V, 4.9V ~ 5.2V
7V ~ 27V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-28-27
PG-DSO-8