☰
TLE6263GNUMA1
TLE6263GNUMA1
Active
Description:  INTEGRATED LS-CAN, LDO AND HS-SW
Manufacturer:  Infineon Technologies
History Price: $3.15000
In Stock: 2890
TLE6263GNUMA1 vs TLE6251DST
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Type
Transceiver
Transceiver
Protocol
CANbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
Full
Receiver Hysteresis
200 mV
200 mV
Data Rate
125kBaud
1MBd
Voltage - Supply
4.8V ~ 5.1V, 4.9V ~ 5.2V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-28-27
PG-DSO-8