☰
TLE6251DSXUMA2
TLE6251DSXUMA2
Not For New Designs
Description:  IC TRANSCEIVER FULL 1/1 DSO-8
Manufacturer:  Infineon Technologies
History Price: $2.28000
In Stock: 17945
TLE6251DSXUMA2 vs TLE7250G
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Type
Transceiver
Transceiver
Protocol
CANbus
CANbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
Half
Receiver Hysteresis
200 mV
100 mV
Data Rate
1MBd
1Mbps
Voltage - Supply
4.75V ~ 5.25V
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8
PG-DSO-8-16