☰
TLE6250PG
TLE6250PG
Obsolete
Description:  IC TRANSCEIVER FULL 1/1 DSO-8
Manufacturer:  Infineon Technologies
Datasheet:   TLE6250PG Datasheet
History Price: Obsolete
In Stock: 16430
TLE6250PG vs TLE7258LEXUMA1
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
CANbus
LINbus
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
-
Receiver Hysteresis
150 mV
120 mV
Data Rate
1MBd
20kbps
Voltage - Supply
4.5V ~ 5.5V
5.5V ~ 18V
Operating Temperature
-40 ℃ ~ 160 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-TDFN Exposed Pad
Supplier Device Package
PG-DSO-8-16
PG-TSON-8-1