☰
TLE6209RAUMA2
TLE6209RAUMA2
Obsolete
Description:  IC MOTOR DRIVER 4.75V-5.5V 20DSO
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 19280
TLE6209RAUMA2 vs TLE4728G
Series
SPT
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
SPI
Logic
Technology
DMOS
Bipolar
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
6A
800mA
Voltage - Supply
4.75V ~ 5.5V
5V ~ 16V
Voltage - Load
4.4V ~ 40V
5V ~ 16V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
PG-DSO-20-37
PG-DSO-24-9